EN
  • EN
  • DE

MF73T-1 5/14

Part No MF73T-1 5/14
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 5 OHM 20% 14A 25MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF73T-1
Package Bulk
Product Status Active
R @ 25°C 5 Ohms
Tolerance ±20%
Current - Steady State Max 14 A
R @ Current 47 mOhms
Diameter 0.984" (25.00mm)
Lead Spacing 0.394" (10.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375739-MF73T-1 5/14
Ultra Librarian 3D Model Ultra Librarian MF73T-1 5/14 CAD Model

Description

The MF73T-1 5/14 is an inrush current limiter (ICL) manufactured by Cantherm. It has a tolerance of ±20% and a lead spacing of 0.394" (10.00mm). The current rating for steady state is 14A, and the resistance @ 25°C is 5 Ohms.

  • Diameter: 0.984" (25.00mm)
  • Resistance @ Current: 47 mOhms

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 10 OHM 20% 7A 25MM
Lowest to $0.5590
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.4599
Songtian Electronics Co., LTD.
ICL 3 OHM 20% 2A 7MM
Lowest to $0.0481
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 2A 7MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 5A 13MM
Lowest to $0.1150
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 4A 11MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7868 $51.1420
155+ $0.6456 $100.0680
240+ $0.6255 $150.1200
335+ $0.6053 $202.7755
430+ $0.5851 $251.5930
575+ $0.5246 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess