EN
  • EN
  • DE

MF0705002M4BP0CST0

Part No MF0705002M4BP0CST0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 5 OHM 20% 2A 7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Box (TB)
Product Status Active
R @ 25°C 5 Ohms
Tolerance ±20%
Current - Steady State Max 2 A
Diameter 0.276" (7.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF0705002M4BP0CST0 CAD Model

Description

NULL

You May Also Be Interested in

Cantherm
ICL 10 OHM 20% 10A 25MM
Lowest to $0.7256
EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Lowest to $0.1717
EPCOS (TDK)
THERMISTOR NTC 5OHM 2900K
Lowest to $0.3976
Ametherm
ICL 10 OHM 20% 1A 3MM / Inrush Current Limiter 10 Ohms ±20% 1 A 0.118" (3.00mm)
Need more? Email Us
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to $2.6302
Littelfuse Inc.
ICL 40 OHM 20% 2A 18.42MM / Inrush Current Limiter 40 Ohms ±20% 2 A 0.725" (18.42mm)
Need more? Email Us
EPCOS (TDK)
ICL 4 OHM 20% 21MM
Lowest to $3.3300
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2253
Ametherm
ICL 10 OHM 20% 3A 10MM / Inrush Current Limiter 10 Ohms ±20% 3 A 0.394" (10.00mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess