EN
  • EN
  • DE

40-9725H

Part No 40-9725H
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 25POS 180DEG GRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 25
Compatible Shell Size B
Compatible D-Sub Size 25pos and HD44pos
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Primary Material Plastic
Material Acrylonitrile Butadiene Styrene (ABS)
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws 4-40
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621887-40-9725H
Ultra Librarian 3D Model Ultra Librarian 40-9725H CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL 9POS 37.5DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG BLK
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
Amphenol
D SUB BACKSHELL
Need more? Email Us
Cinch Connectivity Solutions
D-SUB BACKSHELLS 25P SWITCHING S
Need more? Email Us
3M
CONN BACKSHELL 40POS 60DEG SHLD
Need more? Email Us
Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Amphenol
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $19.9340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess