EN
  • EN
  • DE

VBO22-14NO8

Part No VBO22-14NO8
Manufacturer IXYS
Catalog Bridge Rectifiers
Description Single Phase Rectifier Bridge | BRIDGE RECT 1P 1.4KV 21A FO-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1.4kV
Current - Average Rectified (Io) 21A
Voltage - Forward (Vf) (Maximum) at If 2.2V at 150A
Current - Reverse Leakage at Vr 300μA at 1400V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, FO-B
Supplier Device Package FO-B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279107-VBO22-14NO8
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VBO22-14NO8 CAD Model

Description

The VBO22-14NO8 is a single-phase diode from IXYS that has an average rectified current of 21A and a peak reverse voltage of 1.4kV. VBO22-14NO8 is a single-phase diode from IXYS that has an average rectified current of 21A and a peak reverse voltage of 1.4kV.

  • Average Rectified Current: 21A
  • Peak Reverse Voltage: 1.4kV
  • Mounting: QC terminal
  • Temperature Range: -40°C to 150°C
  • Package: 4-Square, FO-B
  • Forward Voltage: 2.2V @ 150A
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess