EN
  • EN
  • DE

CFM12S120-E

Part No CFM12S120-E
Manufacturer Cincon Electronics Co. LTD
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 12W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Cincon Electronics Co. LTD
Series CFM12S (12W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1A
Power (Watts) 12 W
Applications Household Appliances, ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 75°C (With Derating)
Efficiency 85%
Mounting Type Through Hole
Package / Case Module
Size / Dimension 1.60" L x 1.10" W x 0.77" H (40.6mm x 27.9mm x 19.6mm)
Approval Agency CE, cURus, FCC, Nemko
Standard Number 60335-1; 62368-1
Line Regulation ±1%
Load Regulation ±1%
Base Product Number CFM12S120
Standard Package 17 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 845070-CFM12S120-E
Ultra Librarian 3D Model Ultra Librarian CFM12S120-E CAD Model

Description

The CFM12S (12W) is an enclosed AC-DC converter designed for board mount applications.

  • Input Voltage: 90 ~ 264 VAC
  • Size: 1.60" L x 1.10" W x 0.77" H (40.6mm x 27.9mm x 19.6mm)
  • Output Voltage: 12V
  • Output Current: 1A
  • Efficiency: 85%
  • Line Regulation: ±1%
  • Load Regulation: ±1%
  • Applications: Household Appliances, ITE (Commercial)
  • Package: Module
  • Operating Temperature: -40°C to 75°C (with derating)
  • Manufacturer: Cincon Electronics Co. LTD
  • Approvals: CE, cURus, FCC, Nemko

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess