EN
  • EN
  • DE

CS3308-DQZ

Part No CS3308-DQZ
Manufacturer Cirrus Logic Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Cirrus Logic Inc.
Win Source Part Number 759733-CS3308-DQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS3308-DQZ CAD Model

Description

The CS3308-DQZ is a digital audio processor manufactured by Cirrus Logic Inc. It is designed for use in a variety of audio applications, including home theater systems, automotive audio systems, and professional audio equipment. This processor performs a range of audio processing functions such as volume control, equalization, and mixing.

Applications

  • Home Theater Systems: Used for audio processing and control in AV receivers and surround sound systems.
  • Automotive Audio Systems: Employed in car audio systems for sound enhancement and equalization.
  • Professional Audio Equipment: Integrated into mixing consoles, audio interfaces, and other pro audio devices.
  • Digital Signal Processing (DSP) Applications: Utilized in custom DSP projects requiring audio processing capabilities.
  • Audio Effects Processors: Used to create and control various audio effects.

Features

  • Digital Audio Processing: Performs a range of audio processing functions in the digital domain.
  • Volume Control: Provides precise volume control with minimal distortion.
  • Equalization: Allows for frequency response shaping to optimize audio output.
  • Mixing: Enables the mixing of multiple audio signals.
  • Digital Interface: Communicates with other devices using a digital interface (e.g., I2C, SPI).

Benefits

  • Improved Audio Quality: Enhances the audio experience by providing advanced processing capabilities.
  • Flexible Control: Offers precise control over audio parameters.
  • Integration: Simplifies the design of audio systems.
  • Reliable Performance: Provides stable and dependable audio processing.
  • Versatile: Suitable for a wide range of audio applications.

Additional Details

The CS3308-DQZ is typically available in a surface-mount package. Key specifications include sampling rate, dynamic range, THD+N (Total Harmonic Distortion plus Noise), and power consumption. The exact specifications and pinout details can be found in the Cirrus Logic Inc. datasheet for the CS3308-DQZ.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8644 $65.7288
5+ $26.9658 $134.8290
7+ $26.1238 $182.8666
10+ $25.2806 $252.8060
12+ $24.4386 $293.2632
16+ $21.9104 $350.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess