EN
  • EN
  • DE

CS42L73-CRZ

Part No CS42L73-CRZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC AUD TELEPHONY 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Audio Interface 24 b I²C, Serial 65-FBGA (5x5)
Manufacturer Cirrus Logic Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 65-VFBGA
Case / Package 65-FBGA (5x5)
Family Name CS42L73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 598-1949, -CS42L73-CRZ, -CS42L73-CRZ-ND, -598-1949, CS42L73CRZ
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867287-CS42L73-CRZ
Ultra Librarian 3D Model Ultra Librarian CS42L73-CRZ CAD Model

Description

The 867287-CS42L73-CRZ is an integrated circuit manufactured by Cirrus Logic Inc.

  • Audio Interface: 24 b I²C and Serial
  • Features: 65-FBGA (5x5)
  • Package: 65-VFBGA
  • Mounting Type: Surface Mount
  • Family: CS42L73
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Quantity per Package: 4000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 27 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 598-1949, -CS42L73-CRZ, -CS42L73-CRZ-ND, -598-1949, and CS42L73CRZ

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6869 $58.4345
13+ $9.5893 $124.6609
19+ $9.2897 $176.5043
26+ $8.9900 $233.7400
34+ $8.6904 $295.4736
45+ $7.7913 $350.6085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess