EN
  • EN
  • DE

CS4398-CNZR

Part No CS4398-CNZR
Manufacturer Cirrus Logic Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
Win Source Part Number 723042-CS4398-CNZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4398-CNZR CAD Model

Description

The Cirrus Logic CS4398 is a high-performance stereo DAC (Digital-to-Analog Converter) designed for high-end audio applications. It delivers exceptional audio quality with its advanced multi-bit Delta-Sigma architecture. This DAC is well-suited for applications requiring precise and detailed audio reproduction.

Applications:

  • High-end audio systems
  • Professional audio equipment
  • A/V receivers
  • CD and DVD players
  • Digital mixing consoles
  • Studio recording equipment

Features:

  • 24-bit/192kHz sampling rate support
  • Advanced multi-bit Delta-Sigma modulator
  • High dynamic range (120dB typical)
  • Low THD+N (-107dB typical)
  • Integrated digital interpolation filter
  • On-chip volume control with soft mute
  • Supports PCM, DSD, and Direct Stream Digital formats
  • I2S, DSD, and SPI serial interfaces
  • Low clock jitter sensitivity
  • Available in a 48-pin LQFP package

Benefits:

  • Exceptional audio fidelity for critical listening applications.
  • High dynamic range captures subtle details in audio recordings.
  • Low distortion ensures accurate and transparent sound reproduction.
  • Versatile format support accommodates a variety of audio sources.
  • Integrated features simplify system design and reduce component count.
  • Low jitter sensitivity minimizes the impact of clock noise on audio quality.

Additional Details:

The CS4398 operates on a 3.3V digital supply and a 5V analog supply. It features an integrated digital interpolation filter that reduces the need for external analog filtering. The on-chip volume control allows for precise level adjustments. The CS4398 supports multiple serial audio interfaces, including I2S, DSD, and SPI, providing flexibility in system integration. The device's high dynamic range and low distortion make it an excellent choice for demanding audio applications where sonic transparency is paramount. Proper power supply decoupling and careful PCB layout are essential for achieving optimal performance. Detailed specifications regarding clock requirements, interface timing, and power dissipation can be found in the device's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9568 $52.6240
130+ $0.7851 $102.0630
200+ $0.7605 $152.1000
275+ $0.7360 $202.4000
355+ $0.7115 $252.5825
475+ $0.6379 $303.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess