EN
  • EN
  • DE

CS5012A-BL7

Part No CS5012A-BL7
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16,14 & 12-BIT SELF CALIBRATING A/D CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163209-CS5012A-BL7
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5012A-BL7 CAD Model

Description

The CS5012A-BL7 is a high-performance analog-to-digital converter (ADC) from Cirrus Logic, designed for precision data acquisition applications. This ADC delivers exceptional accuracy and low noise performance, making it suitable for demanding instrumentation, industrial control, and audio processing systems. Its advanced architecture ensures reliable and consistent conversion, while its integrated features simplify system design and reduce overall component count.

Applications:

  • Precision Instrumentation
  • Industrial Control Systems
  • Audio Recording Equipment
  • Seismic Monitoring
  • Medical Devices

Features:

  • High Resolution: Offers a resolution suitable for capturing fine details in analog signals.
  • Low Noise Performance: Minimizes the impact of noise on the conversion process, ensuring accurate results.
  • Integrated PGA (Programmable Gain Amplifier): Allows for flexible input signal conditioning.
  • SPI Interface: Provides a standard interface for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Optimized for energy-efficient operation, ideal for portable and battery-powered applications.

Benefits:

  • Enhanced Accuracy: Delivers highly accurate conversion results, ensuring reliable data acquisition.
  • Improved Signal Clarity: Low noise performance allows for capturing and processing weak signals with minimal distortion.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system integration.
  • Reduced Power Consumption: Enables energy-efficient operation, extending battery life in portable devices.
  • Flexible Input Conditioning: PGA allows for adapting to various input signal levels, improving system versatility.

Additional Details:

The CS5012A-BL7 operates on a single power supply and is available in a compact package, making it easy to integrate into a variety of applications. The device includes comprehensive documentation and support resources to facilitate design and implementation. Its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess