EN
  • EN
  • DE

CS5343-DZZR

Part No CS5343-DZZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 98 dB, 96 kHz, Multi-Bit Audio A/D Converter | IC ADC/AUDIO 24BIT 96K 10TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tape and Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3.1V ~ 3.5V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-TSSOP
Family Part Number CS5343
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Win Source Part Number 759039-CS5343-DZZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5343-DZZR CAD Model

Description

The CS5343-DZZR is a 24-bit, 96 kHz stereo analog-to-digital converter (ADC) manufactured by Cirrus Logic Inc. This ADC is designed for high-performance audio applications requiring accurate and low-noise analog-to-digital conversion.

Applications:

  • Audio Interfaces: Used in USB audio interfaces, sound cards, and audio recording devices.
  • Home Theater Systems: Employed in audio receivers and surround sound systems.
  • Professional Audio Equipment: Utilized in mixing consoles, digital audio workstations (DAWs), and studio recording equipment.
  • Automotive Audio: Integrated into car audio systems and infotainment systems.
  • Portable Audio Players: Used in high-end portable audio players and digital music players.

Features:

  • 24-Bit Resolution: Provides high-resolution audio conversion.
  • 96 kHz Sampling Rate: Supports high sampling rates for accurate audio reproduction.
  • Stereo Input: Converts two channels of analog audio input.
  • Low Noise and Distortion: Delivers high-quality audio with minimal noise and distortion.
  • Digital Volume Control: Integrated digital volume control for precise level adjustment.
  • I2S Output: Outputs digital audio data via the I2S serial interface.

Benefits:

  • High-Quality Audio: Provides accurate and low-noise analog-to-digital conversion for high-fidelity audio.
  • Versatile Applications: Suitable for a wide range of audio applications.
  • Easy Integration: Simple interface and compact size for easy integration into various systems.
  • Low Power Consumption: Optimized for low power operation, suitable for portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance audio conversion.

Additional Details:

The CS5343-DZZR requires external analog circuitry for input buffering and filtering. Proper PCB layout techniques are essential for minimizing noise and interference. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1672 $61.0032
14+ $8.3425 $116.7950
22+ $8.0817 $177.7974
30+ $7.8210 $234.6300
39+ $7.5603 $294.8517
52+ $6.7782 $352.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess