EN
  • EN
  • DE

SN74AUP1G126DCKT

Part No SN74AUP1G126DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099556-SN74AUP1G126DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G126DCKT CAD Model

Description

The SN74AUP1G126DCKT is a single-line driver from Texas Instruments, designed with the utmost precision to cater to the demanding requirements of modern electronic systems. This high-performance device is part of the advanced ultra-low-power (AUP) series, which is renowned for its minimal power consumption without compromising on speed and functionality.

Key Features:

  • Low Static-Power Consumption: The AUP technology ensures that the device maintains a very low static power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Low Dynamic-Power Consumption: At VCC = 3.3 V, the dynamic power consumption is also minimized, further enhancing its suitability for portable devices.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1G126DCKT does not compromise on speed, supporting high-speed operations that are essential for modern digital applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, providing design flexibility and compatibility with various system voltages.
  • Edge-Rate Control Circuitry: The device includes edge-rate control circuitry that significantly reduces noise generation, which is critical in maintaining signal integrity.
  • I/O Tolerance: The inputs and open-drain outputs are tolerant to 3.6 V, allowing interfacing with higher voltage levels without additional components.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's resilience against the common issue of static damage.

Applications:

The SN74AUP1G126DCKT is highly versatile and can be utilized in various applications including, but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • Personal Electronics

Package and Quality:

It comes in a space-saving 6-pin SC70 package, which is suitable for compact PCB layouts. Texas Instruments ensures that each device meets rigorous quality and performance standards, providing reliability and consistency across the board.

With its combination of low power, high speed, and robust protection features, the SN74AUP1G126DCKT from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3072 $50.6880
400+ $0.2521 $100.8400
615+ $0.2442 $150.1830
850+ $0.2364 $200.9400
1,095+ $0.2285 $250.2075
1,465+ $0.2048 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,284 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess