EN
  • EN
  • DE

CS5530-ISZR

Part No CS5530-ISZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Delta-Sigma 3.84ksps 24-bit Serial 20-Pin SSOP T/R | IC ADC 24BIT 1CH W/LNA 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 3.84k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog ±3V, 0V ~ 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number CS5530
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 730399-CS5530-ISZR
Family Name CS5530
Introduction Date October 13, 1998
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5530-ISZR CAD Model

Description

The Cirrus Logic Inc. electronic component (product) is a limited supply and demand product with high popularity. The product is an integrated circuit with a family name of CS5530. It comes in a 20-SSOP supplier device package and is mounted in SMD style. The product's features include selectable address, ADC configuration, differential input type, sigma-delta architecture, and SPI data interface. The product has a sampling rate of 3.84k per second, a resolution of 24, and an external reference type. The product's alternative parts (cross-reference) include ADS1281IPWG4, ADS1281IPWRG4, and ADS1281IPW. The product's introduction date is October 13, 1998, and its estimated EOL date is 2023. The product has an ECCN of EAR99 and an MSL level of 2 (1 Year). The product's supply voltage, analog is ±3V, 0V ~ 5V and its supply voltage, digital is 2.7V ~ 5.5V.

  • Family Name: CS5530
  • Supplier Device Package: 20-SSOP
  • Mounting Style: SMD
  • Sampling Rate: 3.84k per second
  • Resolution: 24
  • Reference Type: External
  • Supply Voltage, Analog: ±3V, 0V ~ 5V
  • Supply Voltage, Digital: 2.7V ~ 5.5V
  • Introduction Date: October 13, 1998
  • Estimated EOL Date: 2023
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess