EN
  • EN
  • DE

EG-2101CA 100.000000MHZ

Part No EG-2101CA 100.000000MHZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822376-EG-2101CA 100.000000MHZ
Ultra Librarian 3D Model Ultra Librarian EG-2101CA 100.000000MHZ CAD Model

Description

The EG-2101CA 100.000000MHZ is a precision crystal oscillator manufactured by Cirrus Logic Inc. It provides a stable and accurate 100 MHz clock signal for various electronic applications. Crystal oscillators like the EG-2101CA are essential components in digital circuits, ensuring synchronization and timing accuracy.

Applications

  • Microprocessors
  • FPGA and CPLD clocks
  • Networking equipment
  • Audio and video processing
  • Communication systems

Features

  • Frequency: 100.000000 MHz
  • High frequency stability
  • Low jitter
  • Small form factor
  • Precise timing accuracy

Benefits

  • Reliable clock source
  • Improved system performance
  • Reduced timing errors
  • Enhanced signal integrity
  • Stable operation under varying conditions

The EG-2101CA 100.000000MHZ offers consistent and dependable performance in critical timing applications. Its high stability ensures that the generated clock signal remains within tight tolerances, minimizing the risk of timing-related failures in the system. The low jitter characteristic contributes to cleaner signals and reduces phase noise, which is especially important in sensitive analog and digital signal processing applications. This oscillator is designed to operate across a wide range of temperatures, providing reliable performance even in harsh environments.

Technical Specifications (Typical):

  • Frequency Stability: ±50 ppm over temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V or 5V (depending on the specific variant)
  • Output Waveform: CMOS or LVCMOS
  • Package Type: Surface Mount Device (SMD)

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess