EN
  • EN
  • DE
Part No PA04
Manufacturer Cirrus Logic Inc.
Description POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.cirrus.com
Win Source Part Number 1235010-PA04
Manufacturer Cirrus Logic Inc.
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian PA04 CAD Model

Description

The PA04 is a high-voltage operational amplifier designed for applications requiring high output voltage swing and moderate output current. It's manufactured by Cirrus Logic and is commonly used in driving piezoelectric transducers, electrostatic devices, and other high-voltage loads.

Applications:

  • Piezoelectric Transducer Drivers: Used to drive piezoelectric transducers in ultrasonic applications, such as medical imaging and industrial cleaning.
  • Electrostatic Deflection: Employed in electrostatic deflection systems for CRTs and other displays.
  • High-Voltage Power Supplies: Used as a control amplifier in high-voltage power supplies.
  • Programmable Power Supplies: Used in laboratory programmable power supplies.
  • ATE (Automatic Test Equipment): Utilized in ATE systems for testing high-voltage components.

Features:

  • High Output Voltage Swing: Capable of delivering a wide output voltage swing, typically up to ±150V or higher.
  • Moderate Output Current: Provides sufficient output current for driving a variety of loads.
  • High Slew Rate: Offers a high slew rate for fast signal response.
  • Low Input Bias Current: Minimizes DC errors in the amplifier circuit.
  • Thermal Shutdown Protection: Protects the amplifier from overheating by shutting down the output when the temperature exceeds a safe threshold.
  • Adjustable Current Limit: Allows for setting a current limit to protect the amplifier and the load.

Benefits:

  • High-Voltage Operation: Enables the amplification of signals with large voltage swings.
  • Versatile Application: Suitable for a wide range of high-voltage applications.
  • Improved Performance: High slew rate ensures fast and accurate signal amplification.
  • Enhanced Reliability: Thermal shutdown protection and adjustable current limit enhance the reliability of the amplifier and the connected load.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the number of external components required.

Additional Details:

The PA04 typically comes in a through-hole or surface-mount package. Key specifications include the supply voltage range, output voltage swing, output current, and slew rate. Refer to the manufacturer's datasheet for detailed specifications, application notes, and safety precautions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess