EN
  • EN
  • DE

WM8150

Part No WM8150
Manufacturer Cirrus Logic Inc.
Catalog Rectangular Connectors
Description SINGLE CHANNEL 12 BIT CIS/CCD AFE WITH 4 BIT WIDE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 043708-WM8150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8150 CAD Model

Description

The WM8150 is a high-performance analog front-end (AFE) component manufactured by Cirrus Logic Inc. It's designed for image capture and processing applications, converting analog video signals into digital data. This AFE is particularly well-suited for scanners and other high-resolution imaging systems.

Applications:

  • High-resolution scanners
  • Document imaging systems
  • Industrial inspection equipment
  • Medical imaging devices
  • Security surveillance systems

Features:

  • High-speed analog-to-digital conversion
  • Low noise performance
  • Flexible input multiplexing
  • Programmable gain amplifier (PGA)
  • On-chip voltage reference
  • Differential input capability

Benefits:

  • Improved image quality: The WM8150's low noise and high dynamic range result in clearer, more detailed images.
  • Increased scanning speed: High-speed A/D conversion allows for faster data acquisition and quicker scanning times.
  • Reduced system cost: Integrated features such as the PGA and voltage reference minimize the need for external components.
  • Enhanced system flexibility: Programmable gain and input multiplexing enable the device to be adapted to a wide range of imaging applications.
  • Simplified design: On-chip functionality and a user-friendly interface streamline the system design process.

The WM8150 typically includes a correlated double sampling (CDS) stage, which helps to reduce noise and improve image quality. It supports various input signal formats and offers a wide range of programmable options for optimizing performance. The device's high signal-to-noise ratio (SNR) ensures accurate data conversion, even in demanding imaging environments. The integrated PGA allows for adjustment of the input signal amplitude, further enhancing the dynamic range of the system. Furthermore, its differential inputs contribute to noise reduction by rejecting common-mode interference. This AFE is crucial for applications requiring precise and reliable conversion of analog video signals to digital data.

You May Also Be Interested in

Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess