EN
  • EN
  • DE

WM8944BECS/R

Part No WM8944BECS/R
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC 25WCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 96
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-W-CSP (2.41x2.41)
Win Source Part Number 043727-WM8944BECS/R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8944BECS/R CAD Model

Description

The WM8944BECS/R is a low power, high performance stereo codec designed for portable audio applications from Cirrus Logic. It's particularly well-suited for use in devices requiring a small footprint and extended battery life. The device integrates a comprehensive set of audio processing features, enabling manufacturers to deliver high-quality audio experiences.

Applications:

  • Portable Media Players
  • Mobile Phones
  • Digital Voice Recorders
  • Tablets
  • Gaming Devices

Features:

  • Stereo Class D speaker drivers with integrated charge pump
  • Stereo headphone driver
  • Low power consumption
  • Integrated stereo ADC and DAC
  • Digital audio interface supporting various formats including I2S, PCM, and TDM
  • Flexible clocking options
  • Advanced digital signal processing (DSP) capabilities
  • Microphone bias output
  • Comprehensive control interface via I2C

Benefits:

  • High-quality audio playback and recording: The integrated ADC and DAC ensure clear and accurate audio conversion, delivering a premium listening experience.
  • Extended battery life: Low power consumption minimizes drain on the device's battery, allowing for longer usage between charges.
  • Small form factor: The compact design enables integration into smaller, more portable devices.
  • Reduced BOM cost: Integration of multiple functions into a single chip reduces the number of external components required, lowering the overall cost of the bill of materials.
  • Design flexibility: Flexible clocking and digital audio interface options provide versatility in system design and integration.
  • Enhanced audio processing: Integrated DSP capabilities allow for advanced audio effects and processing, such as noise reduction and equalization.

The WM8944BECS/R operates from a single 3.3V supply, with separate supplies for the digital core and analog sections to minimize noise. The device is available in a compact package, making it ideal for space-constrained applications. The integrated Class D speaker drivers deliver efficient amplification, further contributing to power savings. The headphone driver offers excellent audio performance with low distortion and high output power, suitable for driving a wide range of headphones. The digital audio interface is highly configurable and supports various data formats and sampling rates.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess