EN
  • EN
  • DE
  • IT

TLV320AIC3105IRHBT

Part No TLV320AIC3105IRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 797123-TLV320AIC3105IRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC3105
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3105IRHBT CAD Model

Description

The TLV320AIC3105IRHBT is a versatile low-power audio codec from Texas Instruments, equipped with a range of features that make it an ideal choice for a variety of audio applications. This codec integrates a stereo audio DAC, a mono audio ADC, and a power amplifier to provide a complete audio solution.

Key Features:

  • High-Quality Audio Performance: With its 24-bit digital-to-analog converters and 24-bit analog-to-digital converters, the TLV320AIC3105IRHBT delivers high-fidelity audio quality, ensuring crisp and clear sound for both playback and recording.
  • Low Power Consumption: Designed for battery-powered devices, it offers exceptional power efficiency, making it suitable for portable applications where power conservation is critical.
  • Flexible Audio Interfaces: The codec supports I2S, left-justified, and right-justified audio data interfaces, providing compatibility with a wide range of microcontrollers and digital signal processors.
  • Multiple Audio Input/Output Options: It features programmable inputs and outputs, including microphone inputs, line inputs, and differential headphone outputs, giving designers the flexibility to cater to various audio configurations.
  • Programmable Gain Amplifier: The integrated PGA (Programmable Gain Amplifier) allows for fine-tuned control over the recording volume, which is essential for optimizing the dynamic range and signal-to-noise ratio of recordings.
  • On-Chip Power Management: The device includes an on-chip LDO (Low Dropout Regulator) for the analog supply, simplifying power supply design and reducing external component count.

Applications:

The TLV320AIC3105IRHBT is ideal for a multitude of audio applications, including:

  • Portable audio players
  • Smartphones and tablets
  • Portable navigation devices
  • Handheld gaming consoles
  • Digital audio accessories
  • Educational toys

This codec is housed in a compact 32-VQFN package and is characterized for operation from -40°C to 85°C, making it suitable for use in a diverse range of environments and applications. Its combination of audio performance, power efficiency, and design flexibility makes the TLV320AIC3105IRHBT a powerful audio solution for both consumer and professional audio products.

You May Also Be Interested in

Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4066 $54.0660
23+ $4.4362 $102.0326
35+ $4.2975 $150.4125
49+ $4.1589 $203.7861
63+ $4.0203 $253.2789
84+ $3.6044 $302.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess