EN
  • EN
  • DE

IDTSTAC9228D5TAEB4X

Part No IDTSTAC9228D5TAEB4X
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Part Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 3 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 105
Dynamic Range, ADCs / DACs (db) Typ 90 / 95
Operating Supply Voltage 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Voltage - Supply, Digital 3.14 V ~ 3.47 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 795584-IDTSTAC9228D5TAEB4X
Popularity Medium
Supply and Demand Status Limited
Family Name STAC9228
Introduction Date January 27, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9228D5TAEB4X CAD Model

Description

The IDT STAC9228D5TAEB4X is a high-definition audio component.

  • Package: 48-LQFP
  • Mounting: SMD
  • Operating Temperature Range: 0°C - 70°C
  • Operating Supply Voltage: 3.14V - 3.47V, 3.8V - 4.2V, 4.28V - 4.73V, 4.75V - 5.25V
  • Resolution: 24 bits
  • ADCs: 3
  • DACs: 4
  • Modulation: Sigma Delta
  • S/N Ratio (ADCs/DACs): 90/105 dB
  • Dynamic Range (ADCs/DACs): 90/95 dB
  • Obsolete: True
  • Estimated EOL Date: True
  • ECCN: EAR99
  • Halogen-Free: True

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Maxim Integrated
Codec General Purpose 1-CH 8bit/10bit 2.5V/3V 48-Pin TQFN EP T/R
Lowest to $22.3849
Texas Instruments
IC PCM CODEC PROG MICAMP 20TSSOP
Lowest to $23.4270
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch 40-Pin QFN EP Rail
Lowest to $17.4800
Semtech Corporation
IC AUDIO CODEC 100TQFP / General Purpose Audio Codec 100-Pin TQFP
Need more? Email Us
ams
Lowest to $3.2687
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP T/R
Lowest to $10.2680
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP
Lowest to $12.1580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess