EN
  • EN
  • DE

WM8951LGEFL/R

Part No WM8951LGEFL/R
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402717-WM8951LGEFL/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8951LGEFL/R CAD Model

Description

The WM8951LGEFL/R is a low-power, high-performance stereo codec designed by Cirrus Logic for portable audio applications. It is very similar to the WM8951LGEFL, but the '/R' likely indicates a specific revision or reel packaging. This codec integrates essential audio processing functions, including ADCs, DACs, headphone drivers, and Class D speaker drivers. The high level of integration results in smaller designs, efficient power consumption, and reduced system costs.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Consoles
  • Digital Audio Recorders

Features:

  • High-fidelity stereo ADC and DAC for optimal audio quality
  • Integrated headphone driver with low Total Harmonic Distortion + Noise (THD+N)
  • Class D stereo speaker drivers with integrated charge pump
  • Minimized power consumption for extended battery life
  • Flexible digital audio interface supporting I2S, PCM, and TDM
  • Adaptable clocking options for versatile system integration
  • Microphone bias output for direct microphone connection
  • I2C compliant control interface
  • On-chip Digital Signal Processing (DSP) capabilities

Benefits:

  • Exceptional Audio Performance: The high-performance ADC and DAC offer clear and accurate audio reproduction for both playback and recording.
  • Prolonged Battery Life: Low power consumption maximizes battery efficiency in portable devices.
  • Compact Footprint: Integration of multiple audio functions minimizes required board space.
  • Reduced System Costs: Fewer external components are needed to achieve desired audio performance.
  • Simplified System Integration: Versatile digital audio interfaces and clocking options ease system integration.
  • Advanced Audio Processing: Integrated DSP enables advanced audio effects and noise reduction capabilities.
  • Superior Headphone Experience: High-quality headphone driver delivers outstanding audio to headphones.

The WM8951LGEFL/R is designed to operate from a single power supply with separate analog and digital power domains to minimize noise. It provides a full suite of programmable features, enabling designers to tailor audio performance to specific application requirements. The Class D speaker drivers offer efficient amplification, reducing power consumption and heat dissipation. It is housed in a compact package for easy integration into portable devices. Integrated microphone bias enables direct microphone connection, simplifying audio input circuitry design. The WM8951LGEFL/R delivers a versatile, cost-effective solution for portable audio applications that demand high performance, low power consumption, and small size. The '/R' suffix might indicate a specific reel size or packaging variation for automated assembly processes.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess