EN
  • EN
  • DE

CISCO 72-2632-01 - Cisco Stackwise 50cm Stacking Cable

Part No CISCO 72-2632-01 - Cisco Stackwise 50cm Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco Stackwise 50cm Stacking Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385441-CISCO 72-2632-01 - Cisco Stackwise 50cm Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 72-2632-01 - Cisco Stackwise 50cm Stacking Cable CAD Model

Description

The CISCO 72-2632-01 is a 50cm long Cisco StackWise stacking cable designed to efficiently integrate and manage the connectivity between multiple Cisco switches within a network. StackWise technology is a premium solution allowing for the configuration and provisioning of multiple Cisco switches as a single switching unit, thereby simplifying the management process and increasing redundancy for critical network functions. This 50cm stacking cable is the backbone of this technology, enabling high-speed data and control message transactions between the stacked Cisco switches. It is specially designed to facilitate seamless interoperability and scalability within the network infrastructure. Its length is most suitable for connecting devices that are located in close proximity within the same rack. Constructed with durability and reliability in mind, this cable is made to withstand the rigorous demands of an active network environment, guaranteeing an optimum performance and a streamlined operation of the connected devices. For organizations seeking to enhance their network's efficiency and redundancy while minimizing the complexity of managing multiple switches, the CISCO 72-2632-01 StackWise 50cm stacking cable is an indispensable tool.

You May Also Be Interested in

NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp compatible SFP+ 10G Direct Attach 3M
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
NetApp
NetApp 0.5M Mini SAS HD to HD 12Gb Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess