EN
  • EN
  • DE

CISCO 800-01833-04 - 1-Port ISDN WAN Interface Card

Part No CISCO 800-01833-04 - 1-Port ISDN WAN Interface Card
Manufacturer CISCO
Catalog Network Cards
Description 1-Port ISDN WAN Interface Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387032-CISCO 800-01833-04 - 1-Port ISDN WAN Interface Card
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-01833-04 - 1-Port ISDN WAN Interface Card CAD Model

Description

The CISCO 800-01833-04 1-Port ISDN WAN Interface Card offers advanced connectivity options for Cisco routers, enabling high-speed digital communications over ISDN lines. Designed to support Basic Rate Interface (BRI) ISDN services, this card is ideal for businesses needing a reliable, broadband connection for transmitting voice, video, and data simultaneously. It features an S/T interface for direct connection to the ISDN network and ISDN terminals, making it highly efficient and eliminating the need for additional external devices.

This WAN Interface Card supports multiple B-channels, allowing for the aggregation of channels to increase the overall bandwidth, which is crucial for bandwidth-intensive applications. The card's capability to support high-speed data transfers, video conferencing, and other high-demand services makes it a valuable addition to any network requiring versatile and efficient communication solutions.

Designed for easy integration with compatible Cisco routers, the CISCO 800-01833-04 facilitates seamless network expansion, enabling businesses to enhance their WAN capabilities efficiently. Its build and performance are in line with Cisco's high standards of quality and reliability, ensuring that the card not only meets but exceeds the expectations for network connectivity. Overall, the 1-Port ISDN WAN Interface Card is an essential tool for organizations looking to capitalize on the benefits of ISDN technology for improved communication and data transmission capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess