EN
  • EN
  • DE

CISCO AIR-CAB050LL-R - 50 ft. LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS

Part No CISCO AIR-CAB050LL-R - 50 ft. LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS
Manufacturer CISCO
Catalog Cables
Description Cisco 15.2m RP-TNC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385443-CISCO AIR-CAB050LL-R - 50 ft. LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-CAB050LL-R - 50 ft. LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS CAD Model

Description

The CISCO AIR-CAB050LL-R is a 50-foot low loss cable assembly designed to connect CISCO wireless networking devices with RP-TNC connectors. Its considerable length and low loss characteristics make it an ideal choice for installations where distance between network components and the point of access is substantial. This cable is particularly suited for extending the reach of wireless antennas, ensuring that signal strength and quality are maintained over greater distances. The use of RP-TNC connectors offers a secure and reliable connection to a variety of wireless equipment, including access points, bridges, and range extenders. The AIR-CAB050LL-R's robust construction ensures durability and resistance to environmental factors, making it suitable for both indoor and outdoor applications. By minimizing signal loss, this cable helps to maximize the performance and reliability of wireless networks, making it a valuable asset for organizations looking to enhance their wireless infrastructure without compromising on signal quality or network speed.

You May Also Be Interested in

NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess