EN
  • EN
  • DE

CISCO ASA5515-K9 - Cisco ASA 5515-X with SW. 6GE Data. 1 GE Mgmt. AC

Part No CISCO ASA5515-K9 - Cisco ASA 5515-X with SW. 6GE Data. 1 GE Mgmt. AC
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA5515-K9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385965-CISCO ASA5515-K9 - Cisco ASA 5515-X with SW. 6GE Data. 1 GE Mgmt. AC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5515-K9 - Cisco ASA 5515-X with SW. 6GE Data. 1 GE Mgmt. AC CAD Model

Description

The CISCO ASA5515-K9 is a high-performance, entry-level firewall appliance within Cisco's ASA 5515-X product line, designed to meet the security demands of small to medium-sized enterprises. This model comes with pre-installed software, featuring six Gigabit Ethernet ports for data, one Gigabit Ethernet port for management, and an AC power supply. The ASA 5515-X series is engineered to deliver robust security features, including advanced threat protection, VPN support, and next-generation firewall services, providing businesses with a comprehensive security solution to protect against a wide array of cyber threats. The six Gigabit Ethernet interfaces ensure fast and reliable connectivity for various network segments, while the management port facilitates easy configuration and monitoring of the appliance. With support for up to 250 IPsec VPN peers, 2 SSL VPN peers, and an impressive firewall throughput rate, the CISCO ASA5515-K9 is capable of handling significant amounts of traffic, making it a suitable choice for organizations in need of secure, high-speed network access. Additionally, its scalable design allows for future upgrades through additional security services, such as Cisco's Cloud Web Security or Advanced Malware Protection, ensuring long-term investment protection. Overall, the CISCO ASA5515-K9 offers a potent mix of performance, security, and flexibility, making it an ideal firewall solution for growing businesses.

You May Also Be Interested in

Juniper Networks
Juniper SRX300
Need more? Email Us
CISCO
Cisco 5520 Wireless Controller 1500 AP licenses
Need more? Email Us
CISCO
Cisco ESA C380 Email Security Appliance with SW
Need more? Email Us
CISCO
Cisco 5508 Series Wireless Controller up to 350 AP
Need more? Email Us
CISCO
Cisco ASA 5540 Firewall Edition
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess