CISCO ASA5525-SSD120-K9 - Cisco ASA5525-SSD120-K9 ASA5525-X w/ SSD120 HD 8GE

Part No CISCO ASA5525-SSD120-K9 - Cisco ASA5525-SSD120-K9 ASA5525-X w/ SSD120 HD 8GE
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA 5525-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385979-CISCO ASA5525-SSD120-K9 - Cisco ASA5525-SSD120-K9 ASA5525-X w/ SSD120 HD 8GE
Manufacturer CISCO

Description

The CISCO ASA5525-SSD120-K9 is a variant of the ASA 5525-X series, fortified with a 120GB Solid State Drive (SSD) to enhance its performance and reliability. Designed to meet the security requirements of medium to large-sized businesses, this model incorporates advanced features including eight Gigabit Ethernet ports for comprehensive data connectivity. Its SSD storage is leveraged for efficient logging, report generation, and the execution of sophisticated intrusion prevention and advanced malware protection features. Equipped with Cisco's robust firewall capabilities and VPN support, the ASA5525-SSD120-K9 offers a solid foundation for securing network infrastructures against a wide array of threats. The SSD's inclusion significantly reduces the appliance's access times, facilitating quicker retrieval of logs and data essential for real-time threat detection and analysis. This model supports secure remote access, site-to-site VPNs, and dynamic access policies, making it a versatile solution for diverse networking environments. Furthermore, the ASA5525-SSD120-K9's scalable design allows for easy integration of additional security services, ensuring that the appliance can evolve in response to changing security demands. With its combination of performance, scalability, and advanced security features, the CISCO ASA5525-SSD120-K9 stands as a premier choice for organizations aiming to bolster their defense against sophisticated cyber threats while maintaining high operational efficiency.

You May Also Be Interested in

CISCO
Cisco FPR1120-ASA-K9
Need more? Email Us
CISCO
Fortigate 600D High Performance Enterprise Firewal
Need more? Email Us
CISCO
2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Need more? Email Us
CISCO
Firewall Security Appliance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444