EN
  • EN
  • DE

CISCO FPR2110-ASA-K9-WS - Cisco Excess Firepower 2110 ASA Appliance, 1U

Part No CISCO FPR2110-ASA-K9-WS - Cisco Excess Firepower 2110 ASA Appliance, 1U
Manufacturer CISCO
Catalog Firewalls
Description Cisco Excess Firepower 2110 ASA Appliance, 1U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385924-CISCO FPR2110-ASA-K9-WS - Cisco Excess Firepower 2110 ASA Appliance, 1U
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO FPR2110-ASA-K9-WS - Cisco Excess Firepower 2110 ASA Appliance, 1U CAD Model

Description

The CISCO FPR2110-ASA-K9-WS is part of the Cisco Excess inventory which includes high-quality products at competitive prices. This model is a 1U rack unit designed with the Adaptive Security Appliance (ASA) software. The Firepower 2110 ASA Appliance targets enterprises requiring advanced security features and high-performance firewall capabilities. It integrates with Cisco's Firepower Threat Defense (FTD) for comprehensive protection against advanced threats. The appliance provides enterprise-grade firewall capabilities, VPN support, and sophisticated traffic management functionalities. The device is optimized for network environments requiring robust security measures without sacrificing performance. It supports flexible deployment options, including data center, branch offices, and enterprise perimeters, making it a versatile solution for a wide range of networking environments.

You May Also Be Interested in

CISCO
Cisco SA 520 Security Appliance
Need more? Email Us
CISCO
Cisco Excess Firepower 2110 ASA Appliance, 1U
Need more? Email Us
CISCO
Cisco ASA 5510
Need more? Email Us
CISCO
ASA 5585-X Chassis with SSP10, 8GE, 2GE Mgt, 1 AC
Need more? Email Us
Juniper Networks
Juniper Networks SRX345 Secure Service Gateway
Need more? Email Us
CISCO
FG-501E Fortinet Fortigate 501E-1U 33Mbit/s Firewall
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess