EN
  • EN
  • DE

CISCO ASA5545-2SSD120-K9 - Cisco NGFW ASA 5545-X w/ SW,8GE Data,1GE Mgmt,AC

Part No CISCO ASA5545-2SSD120-K9 - Cisco NGFW ASA 5545-X w/ SW,8GE Data,1GE Mgmt,AC
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA 5545-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385963-CISCO ASA5545-2SSD120-K9 - Cisco NGFW ASA 5545-X w/ SW,8GE Data,1GE Mgmt,AC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5545-2SSD120-K9 - Cisco NGFW ASA 5545-X w/ SW,8GE Data,1GE Mgmt,AC CAD Model

Description

The CISCO ASA5545-2SSD120-K9 represents a top-tier Next-Generation Firewall (NGFW) from Cisco's esteemed ASA 5545-X series, tailored for small to medium-sized enterprises and branch offices seeking advanced security features. This model comes loaded with software, boasting eight Gigabit Ethernet data interfaces and one Gigabit Ethernet management interface, powered by an AC supply. It further distinguishes itself with a dual 120GB Solid State Drive (SSD) configuration, enhancing its performance, reliability, and storage capacity. A cornerstone of Cisco's security portfolio, the ASA 5545-X provides comprehensive protection against a multitude of threats, including viruses, worms, and application-layer attacks, through its multifaceted approach. It incorporates both firewall and VPN functionalities, facilitating secure site-to-site and remote access communications. Furthermore, the unit's NGFW capabilities enable deep packet inspection, advanced intrusion prevention systems, and robust web filtering services, ensuring a high degree of network security and data integrity. The inclusion of solid-state drives for storage significantly reduces the appliance's latency, offering faster access to logs and reports, essential for real-time threat detection and mitigation. Thus, the CISCO ASA5545-2SSD120-K9 stands as a formidable security solution, combining high-speed data processing, extensive connectivity options, and cutting-edge security mechanisms to safeguard network environments effectively.

You May Also Be Interested in

CISCO
Cisco 5520 Wireless Controller 1500 AP licenses
Need more? Email Us
CISCO
Cisco Excess Firepower 2110 ASA Appliance, 1U
Need more? Email Us
CISCO
Cisco 5508 Series Wireless Controller up to 350 AP
Need more? Email Us
Juniper Networks
Juniper Networks SRX210 Services Gateway
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess