EN
  • EN
  • DE

CISCO CAB-CEE77-C15-EU - CEE 7/7 to IEC-C15 8ft Europe

Part No CISCO CAB-CEE77-C15-EU - CEE 7/7 to IEC-C15 8ft Europe
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-CEE77-C15-EU. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C15 coupler. Input voltage: 250 V, Input current: 16 A1000 W AC Power Supply Power Cord for Europe (except Italy)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385420-CISCO CAB-CEE77-C15-EU - CEE 7/7 to IEC-C15 8ft Europe
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-CEE77-C15-EU - CEE 7/7 to IEC-C15 8ft Europe CAD Model

Description

The CISCO CAB-CEE77-C15-EU power cord is engineered to provide a secure and reliable power connection for Cisco networking equipment within European electrical environments. This 8-foot cable features a CEE 7/7 plug on one end, compatible with standard European sockets, and an IEC-C15 connector on the other end, designed for equipment requiring higher temperature tolerance, such as networking routers, switches, and servers. The inclusion of the CEE 7/7 plug ensures that the cable can be used across many European countries, offering broad compatibility and simplifying the setup process for multinational operations. The IEC-C15 connector caters to devices that operate at elevated temperatures, ensuring that the connection remains stable and safe even under intense operating conditions. Manufactured with premium materials, the CAB-CEE77-C15-EU cable is built to endure the rigors of continuous use in demanding environments such as data centers and server rooms. The cable's 8-foot length grants flexibility in device placement, allowing for strategic positioning of equipment relative to power sources, while also accommodating various installation layouts. Designed to facilitate uninterrupted power supply, this power cord is an indispensable tool for ensuring that critical networking infrastructure remains operational, reducing the risk of downtime due to power connectivity issues. Its robust construction and compliance with European electrical standards make it a reliable choice for organizations seeking to maintain high levels of network performance and stability. In summary, the CISCO CAB-CEE77-C15-EU offers a practical solution for powering high-temperature Cisco equipment within Europe. Its compatibility with European electrical outlets, coupled with the high-temperature tolerance of the IEC-C15 connector, makes it an essential accessory for supporting the continuous operation of essential network infrastructure across the continent.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess