EN
  • EN
  • DE

CISCO CAB-SFP-50CM - Catalyst 3560 SFP Interconnect Cable, 50cm

Part No CISCO CAB-SFP-50CM - Catalyst 3560 SFP Interconnect Cable, 50cm
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-SFP-50CM. Cable length: 0.5 mCatalyst 3560-E SFP Interconnect Cable, 50cm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385428-CISCO CAB-SFP-50CM - Catalyst 3560 SFP Interconnect Cable, 50cm
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-SFP-50CM - Catalyst 3560 SFP Interconnect Cable, 50cm CAD Model

Description

The CISCO CAB-SFP-50CM is a specialized interconnect cable designed for linking Cisco Catalyst 3560 series switches using the Small Form-factor Pluggable (SFP) interface. Measuring 50 centimeters in length, this cable is specifically engineered to facilitate direct connection between two SFP ports, offering a highly efficient and secure means of expanding network capacity or implementing high-speed links within a network infrastructure. Constructed with precision, the CAB-SFP-50CM cable ensures optimal performance and compatibility with Cisco Catalyst 3560 series switches, as well as other devices equipped with SFP interfaces. This direct attach cable (DAC) serves as a cost-effective alternative to traditional fiber optic cables, providing similar levels of bandwidth and reliability without the need for transceivers at each end, thereby reducing overall network costs and complexity. The cable's compact 50cm length is ideal for connecting devices situated closely together, such as in a rack or data center environment, eliminating excess cabling that can lead to clutter and hinder airflow. The use of SFP connectors on each end of the cable also provides a secure, lockable connection that minimizes the risk of accidental disconnection, thus ensuring a stable and uninterrupted network operation. Designed to support high-speed data transmission, the CISCO CAB-SFP-50CM is optimal for applications requiring fast and reliable connectivity between network components, including data aggregation, storage networking, and high-performance computing environments. Its plug-and-play functionality allows for easy installation without the need for additional configurations or settings, simplifying the process of network expansion or upgrade. In conclusion, the CISCO CAB-SFP-50CM Catalyst 3560 SFP Interconnect Cable represents an essential tool for network administrators and IT professionals seeking to enhance the functionality and efficiency of their networking equipment. Its design, compatibility, and performance make it a valuable addition to any Cisco-based network, facilitating high-speed, reliable connections between SFP-enabled devices.

You May Also Be Interested in

NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess