EN
  • EN
  • DE

EB C55W LAMP-28098

Part No EB C55W LAMP-28098
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079927-EB C55W LAMP-28098
Categories OEM Parts(C-E)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB C55W LAMP-28098 CAD Model

Description

The EB-C55W LAMP-28098 is a replacement projector lamp module designed specifically for use in Epson EB-C55W projectors. This module includes both the lamp itself and the housing, simplifying the replacement process.

Applications:

  • Epson EB-C55W Projectors: This lamp is specifically designed and intended as a direct replacement for the original lamp in the Epson EB-C55W projector model.

Features:

  • Complete Module: Includes both the projector bulb and the housing unit, making replacement easy.
  • Original Equipment Manufacturer (OEM) Equivalent: Designed to meet or exceed the performance specifications of the original Epson lamp.
  • Reliable Performance: Provides consistent brightness and color reproduction throughout its lifespan.
  • Easy Installation: Designed for simple, tool-free installation into compatible projectors.

Benefits:

  • Restores Projector Brightness: Replaces a dim or non-functional lamp, restoring the projector's original brightness and image quality.
  • Prolongs Projector Lifespan: Allows users to continue using their EB-C55W projector instead of replacing the entire unit.
  • Simple Replacement Process: The modular design simplifies the replacement process, reducing downtime and effort.
  • Cost-Effective Solution: Offers a more affordable alternative to purchasing a new projector.

Additional Details:

The lifespan of the EB-C55W LAMP-28098 can vary depending on usage and projector settings. Epson typically provides an estimated lamp life in hours, which may be extended by using the projector in Eco mode. Consult the Epson EB-C55W projector user manual for specific lamp replacement instructions and recommended settings. When replacing the lamp, always ensure the projector is powered off and has cooled down completely. Dispose of the old lamp properly according to local regulations.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess