EN
  • EN
  • DE
  • IT

CISCO CS073-14912-04 - UCSC C220 M4 Raid Controller Riser

Part No CISCO CS073-14912-04 - UCSC C220 M4 Raid Controller Riser
Manufacturer CISCO
Catalog Spare Parts
Description UCSC C220 M4 Raid Controller Riser
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1387671-CISCO CS073-14912-04 - UCSC C220 M4 Raid Controller Riser
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CS073-14912-04 - UCSC C220 M4 Raid Controller Riser CAD Model

Description

The CISCO CS073-14912-04 is a RAID controller riser specifically designed for the UCS C220 M4 rack server, providing a robust solution for managing internal storage and enhancing data protection. This accessory is an essential component for enterprises that require advanced RAID capabilities to secure their data against drive failures. The riser is engineered to accommodate various RAID controller cards, offering flexibility in deployment options and allowing IT administrators to tailor storage configurations to meet specific performance, reliability, and security requirements. By supporting multiple RAID levels, it ensures data redundancy and improves overall system performance by distributing data across several disks. Installation of the CS073-14912-04 riser card into the UCS C220 M4 server is straightforward, allowing for easy expansion or upgrades without significant downtime. Its compatibility with industry-standard RAID controllers makes it a versatile addition to any data center infrastructure. With its specific focus on enhancing the UCS C220 M4 server's storage capabilities, the CS073-14912-04 RAID controller riser is a critical component for businesses looking to optimize their data management practices, ensuring high availability, and system resilience.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGTB0N-BL - Multi Format Slimline DVD Writer Hitachi-LG GTB0N
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4009-R4 - LTO2-HH Ultrium Streamer (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess