EN
  • EN
  • DE
  • IT

TPS544B25RVFT

Part No TPS544B25RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20A SYNC 40LQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.5V to 5.5V 20A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.5V
Output Voltage MAX 5.5V
Output Current 20A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797981-TPS544B25RVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS544
Introduction Date May 26, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS544B25RVFT CAD Model

Description

Product Overview: TPS544B25RVFT

The TPS544B25RVFT is a high-performance, synchronous buck converter from Texas Instruments, designed to deliver precise voltage regulation and high efficiency in a compact package. This advanced power solution is ideal for a wide range of applications, including computing, networking, and telecommunications infrastructure.

Key Features

  • Integrated Power Solution: The TPS544B25RVFT integrates the MOSFETs and features a PMBus interface for flexible and programmable power supply parameters.
  • High Efficiency: With its advanced control topology, the device ensures high efficiency at low, medium, and high loads.
  • Voltage Regulation: It offers a wide output voltage range of 0.6 V to 5.5 V, with an exceptional load and line regulation performance.
  • PMBus Interface: The PMBus interface allows for real-time monitoring of the output voltage, current, temperature, and faults, enabling intelligent power management.
  • Thermal Management: The device is designed with thermal performance in mind, providing reliable operation over a wide temperature range.
  • Compact Form Factor: Housed in a 5x7 mm 40-pin QFN package, the TPS544B25RVFT saves valuable board space without compromising on performance.

Applications

The TPS544B25RVFT is versatile and can be used in various high-performance applications, including:

  • Server and enterprise solutions
  • Storage and networking equipment
  • Telecommunication infrastructure
  • FPGA, ASIC, and processor power supplies

Technical Specifications

Parameter Value Input Voltage Range 4.5 V to 18 V Output Voltage Range 0.6 V to 5.5 V Output Current Up to 30 A Efficiency Up to 95% Package 40-pin QFN (5x7 mm)

Overall, the TPS544B25RVFT from Texas Instruments is an excellent choice for designers looking for a high-efficiency, programmable power supply with a comprehensive set of features for advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9299 $59.6495
11+ $9.7887 $107.6757
16+ $9.4828 $151.7248
22+ $9.1769 $201.8918
29+ $8.8710 $257.2590
38+ $7.9533 $302.2254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess