EN
  • EN
  • DE

CISCO DS-SFP-FC32G-SW - 32 Gbps Fibre Channel SW SFP+, LC

Part No CISCO DS-SFP-FC32G-SW - 32 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Catalog Sfp
Description 32 Gbps Fibre Channel SW SFP+, LC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387665-CISCO DS-SFP-FC32G-SW - 32 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-SFP-FC32G-SW - 32 Gbps Fibre Channel SW SFP+, LC CAD Model

Description

The CISCO DS-SFP-FC32G-SW is a high-performance 32 Gbps Fibre Channel short wavelength (SW) Small Form-factor Pluggable Plus (SFP+) transceiver with an LC connector, designed for use in high-speed storage area networks (SANs). This transceiver delivers unparalleled data transmission rates, enabling fast, reliable access to critical data and ensuring smooth operation of storage networks. It is especially suited for connecting SAN devices like switches, directors, and storage arrays within a data center or over relatively short distances. Supporting speeds up to 32 Gbps, the DS-SFP-FC32G-SW is part of the evolution in storage network infrastructure that caters to the increasing demands for higher bandwidth in data centers, cloud computing environments, and large enterprise IT deployments. Its compatibility with multi-mode fiber allows for flexible deployment options and easy integration into existing Fibre Channel networks. In addition to its high-speed capabilities, this transceiver features low power consumption and hot-swappable functionality, enhancing network reliability and operational efficiency. The DS-SFP-FC32G-SW is engineered for organizations that require the highest level of performance and scalability from their storage networks, providing a future-proof solution that maximizes the throughput and responsiveness of mission-critical applications.

You May Also Be Interested in

HP
HPE X121
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess