EN
  • EN
  • DE

LENOVO 2582K9G - Express x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160

Part No LENOVO 2582K9G - Express x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Catalog Server
Description IBM System x 3100 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432638-LENOVO 2582K9G - Express x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582K9G - Express x3100 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160 CAD Model

Description

The LENOVO 2582K9G and LENOVO 2582KAG mark significant models within the Lenovo Express x3100 M4 series, specifically designed to meet the computing demands of small to medium-sized businesses focusing on performance and reliability. These servers are powered by the Intel Xeon 4C E3-1220v2 processor, boasting an efficient 3.1 GHz clock speed across four cores, making them adept at handling a wide range of business applications and multitasking with ease. The processor's 69W TDP underscores its energy efficiency, providing a cost-effective solution without compromising on the performance needed to run business operations smoothly. With support for DDR3 memory at a speed of 1600 MHz, these models facilitate swift data throughputs and enhanced system responsiveness, a critical factor for businesses aiming for efficiency and productivity. They feature ECC memory to ensure data integrity and system stability, indispensable attributes for businesses that cannot afford downtime. The scalability of these servers is evident in their ability to accommodate additional disk drives and PCIe cards, providing a path for growth and expansion. Encased in a compact tower design, they offer a balance of expandability and space-saving. Additionally, the inclusion of Lenovo’s comprehensive management tools simplifies the servers' setup and ongoing maintenance, effectively reducing the total cost of ownership and ensuring ease of use for businesses.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess