EN
  • EN
  • DE

LENOVO 69Y1938 - Flex System FC3172 2-port 8Gb FC Adapter

Part No LENOVO 69Y1938 - Flex System FC3172 2-port 8Gb FC Adapter
Manufacturer Lenovo
Catalog Network Cards
Description IBM Flex System FC3172 2-port 8Gb FC AdapterThe IBM Flex System™ FC3172 2-port 8Gb FC Adapter enables high-speed access for IBM Flex System compute nodes to connect to a Fibre Channel storage area network (SAN)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431544-LENOVO 69Y1938 - Flex System FC3172 2-port 8Gb FC Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y1938 - Flex System FC3172 2-port 8Gb FC Adapter CAD Model

Description

The LENOVO 69Y1938 represents a state-of-the-art connectivity solution designed for the Lenovo Flex System, a scalable and powerful blade server platform. This 2-port 8Gb Fiber Channel (FC) Adapter is engineered to provide high-speed, low-latency connectivity for storage networks, making it an essential component for enterprises that rely on efficient data access and storage functionality. With an 8 Gbps data transfer rate per port, the FC3172 facilitates rapid movement of large volumes of data, enhancing the performance of storage-intensive applications and virtualized environments. It is specifically tailored for seamless integration with the Lenovo Flex System, ensuring a quick and easy setup process. The adapter's dual-port configuration enables redundant connections, offering enhanced reliability and uninterrupted access to storage networks. This redundancy is crucial for mission-critical applications, where even minimal downtime can lead to significant operational disruption and financial loss. Additionally, the FC3172 supports advanced features such as high-speed link aggregation and failover, further enhancing its reliability and performance. These capabilities ensure that the adapter can efficiently handle the demanding workloads and high availability requirements of modern data centers. Enterprises deploying the LENOVO 69Y1938 in their Lenovo Flex System can expect a noticeable improvement in their storage network's speed, reliability, and overall efficiency, making it an ideal choice for organizations aiming to optimize their IT infrastructure for peak performance.

You May Also Be Interested in

HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess