EN
  • EN
  • DE

CISCO EXPWY-CE1K-BDL-K9 - Expressway Platform UCS C220 M3 Bundle

Part No CISCO EXPWY-CE1K-BDL-K9 - Expressway Platform UCS C220 M3 Bundle
Manufacturer CISCO
Catalog Server
Description Expressway Platform UCS C220 M3 Bundle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387494-CISCO EXPWY-CE1K-BDL-K9 - Expressway Platform UCS C220 M3 Bundle
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO EXPWY-CE1K-BDL-K9 - Expressway Platform UCS C220 M3 Bundle CAD Model

Description

The CISCO EXPWY-CE1K-BDL-K9 package represents a bundled solution that combines the Cisco Expressway software with the robust UCS C220 M3 server platform, providing a powerful and flexible gateway for mobile and remote access. The Expressway Series facilitates secure connectivity for users on any device, anywhere, without the need for a virtual private network (VPN). It supports a wide range of protocols and standards for unified communications, including voice, video, instant messaging, and presence. The UCS C220 M3 server, known for its performance and reliability, offers an ideal hardware platform for running the Expressway software, ensuring efficient handling of high volumes of communication traffic. This bundle is particularly suited for organizations looking to enable seamless collaboration across distributed teams, enhance productivity, and improve customer engagement while ensuring the security of their communications infrastructure.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess