EN
  • EN
  • DE

CISCO ISR4331-SEC/K9 - Cisco ISR 4331 Sec bundle w/SEC license

Part No CISCO ISR4331-SEC/K9 - Cisco ISR 4331 Sec bundle w/SEC license
Manufacturer CISCO
Catalog Routers
Description Cisco ISR 4331
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387449-CISCO ISR4331-SEC/K9 - Cisco ISR 4331 Sec bundle w/SEC license
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ISR4331-SEC/K9 - Cisco ISR 4331 Sec bundle w/SEC license CAD Model

Description

The CISCO ISR4331-SEC/K9 is an integrated services router designed to provide a secure, reliable, and flexible platform for enterprise and branch offices. This model comes with a security (SEC) license bundle, enhancing its capabilities to handle and secure internet traffic efficiently. It has three Gigabit Ethernet interfaces, two Network Interface Module (NIM) slots, and one Service Module (SM) slot. With 4GB of flash memory and 4GB of DRAM, the ISR 4331 is well-equipped for demanding applications. The security license unlocks advanced security features such as firewall, intrusion prevention, VPN, and content filtering, making it an ideal choice for organizations looking to safeguard their network infrastructure against external and internal threats. The device supports a wide range of wired and wireless connectivity options, enabling businesses to extend their network reach while maintaining robust security and performance. The Cisco ISR 4331 SEC bundle is built on the innovative multi-core architecture, ensuring high performance and efficiency as network demand increases.

You May Also Be Interested in

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess