EN
  • EN
  • DE

CISCO MA-QSFP-40G-CSR4 - Meraki CSR4 QSFP 40G Transceiver

Part No CISCO MA-QSFP-40G-CSR4 - Meraki CSR4 QSFP 40G Transceiver
Manufacturer CISCO
Catalog Sfp
Description Cisco Meraki MA-QSFP-40G-CSR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387628-CISCO MA-QSFP-40G-CSR4 - Meraki CSR4 QSFP 40G Transceiver
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MA-QSFP-40G-CSR4 - Meraki CSR4 QSFP 40G Transceiver CAD Model

Description

The CISCO MA-QSFP-40G-CSR4 Meraki CSR4 QSFP 40G Transceiver is an integral component in the realm of high-bandwidth, high-speed data transmission, specifically designed to meet the rigorous demands of modern enterprise and data center environments. Offering a substantial 40 Gigabit Ethernet connectivity, this QSFP+ (Quad Small Form-Factor Pluggable Plus) module is engineered to provide reliable, secure, and high-performance network solutions. It stands out for its compatibility with the extended reach CSR4 specifications, supporting link lengths of up to 400 meters over OM4 multimode fiber. This capability makes it an ideal solution for connecting data centers or providing high-speed links within a large campus. The transceiver integrates seamlessly with Meraki's comprehensive line of networking products, ensuring easy deployment and management through the cloud-based Meraki dashboard. Its low power consumption, along with advanced optical technology, offers an efficient way to upscale the network capacity while minimizing the total cost of ownership. Further accreditation to its quality and reliability comes from its compliance with industry standards, ensuring interoperability and long-term service in critical network infrastructures.

You May Also Be Interested in

HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess