EN
  • EN
  • DE

CISCO MEM-4400-2G - 2G DRAM (1 DIMM) for Cisco ISR 4400, CP or Data Plane, Spare

Part No CISCO MEM-4400-2G - 2G DRAM (1 DIMM) for Cisco ISR 4400, CP or Data Plane, Spare
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO MEM-4400-2G - 2G DRAM (1 DIMM) for Cisco ISR 4400, CP or Data Plane, Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386658-CISCO MEM-4400-2G - 2G DRAM (1 DIMM) for Cisco ISR 4400, CP or Data Plane, Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-4400-2G - 2G DRAM (1 DIMM) for Cisco ISR 4400, CP or Data Plane, Spare CAD Model

Description

The CISCO MEM-4400-2G is a specialized 2GB DRAM (Dual In-line Memory Module) designed to upgrade the memory capacity of Cisco Integrated Services Routers, specifically within the 4400 series. This upgrade is vital for enhancing the performance and operational efficiency of the router’s control plane or data plane. The additional memory ensures smoother processing of complex instructions and the ability to handle higher volumes of traffic, thus significantly reducing latency and improving the overall user experience. As a spare component, the MEM-4400-2G allows for quick and easy replacement, minimizing downtime in the event of a memory failure. This is particularly important for maintaining the reliability and availability of network services, crucial for businesses that rely on continuous connectivity and high-speed communications. The upgrade to 2GB DRAM is a cost-effective way to extend the service life and capabilities of the ISR 4400 series routers, supporting more advanced features and applications.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess