EN
  • EN
  • DE

CISCO MS220-24P - Meraki MS220-24P L2 Cld-Mngd 24 Port GigE 370W PoE

Part No CISCO MS220-24P - Meraki MS220-24P L2 Cld-Mngd 24 Port GigE 370W PoE
Manufacturer CISCO
Catalog Switch
Description Meraki MS220-24P L2 Cld-Mngd 24 Port GigE 370W PoE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388064-CISCO MS220-24P - Meraki MS220-24P L2 Cld-Mngd 24 Port GigE 370W PoE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MS220-24P - Meraki MS220-24P L2 Cld-Mngd 24 Port GigE 370W PoE CAD Model

Description

The Cisco Meraki MS220-24P is a Layer 2 cloud-managed switch, offering 24 Gigabit Ethernet ports with 370W of available Power over Ethernet (PoE) for powering network devices like phones, cameras, and access points without the clutter of additional power cables. Its cloud management capabilities mean you can manage your network from anywhere, providing features such as zero-touch provisioning, network visibility, and remote troubleshooting. The switch boasts an energy-efficient design, reducing power costs through support of the 802.3af (PoE) and 802.3at (PoE+) standards, allowing for dynamic power allocation based on the actual power consumption of connected devices. It is designed for small to medium-sized business networks, delivering reliable performance and simplifying network operations with automatic updates and rich network analytics.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess