EN
  • EN
  • DE

CISCO N7K-RMK - Nexus 7000 Rack Mount Kit

Part No CISCO N7K-RMK - Nexus 7000 Rack Mount Kit
Manufacturer CISCO
Catalog Rack Mounts
Description Nexus 7000 Rack Mount Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387328-CISCO N7K-RMK - Nexus 7000 Rack Mount Kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N7K-RMK - Nexus 7000 Rack Mount Kit CAD Model

Description

The CISCO N7K-RMK is an essential rack mount kit specifically designed for securely installing Nexus 7000 series switches into a standard 19-inch equipment rack. This kit includes all necessary hardware and components for a stable and secure installation, ensuring that the high-performance Nexus 7000 series switch is optimally positioned within the data center infrastructure. The robust design of the rack mount kit guarantees that the switch can withstand the rigors of the data center environment, including vibrations and other physical stresses. This not only helps in maintaining the switch's performance integrity but also facilitates better airflow and cooling, which is critical for maintaining optimal operational temperatures. Easy to install, the N7K-RMK is an indispensable accessory for network administrators seeking to enhance organization, accessibility, and the overall efficiency of their network equipment.

You May Also Be Interested in

CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Need more? Email Us
CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
AP1815i Mounting Bracket
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us
CISCO
Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit
Need more? Email Us
CISCO
Cisco RCKMNT-1RU-2KXSpare rack-mount kit for Cisco Catalyst 2960-X Series for 19- and 24-inch racks
Need more? Email Us
CISCO
Cisco AIR-AP-BRACKET-1. Product type: Ceiling Plate, Compatibility: AP1130, AP1040, AP1140, AP1260, AP3500i, AP3500e, Product colour: Silver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess