EN
  • EN
  • DE

CISCO NXA-PHV-1100W - Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow

Part No CISCO NXA-PHV-1100W - Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow
Manufacturer CISCO
Catalog Power Supply Units
Description Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387304-CISCO NXA-PHV-1100W - Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-PHV-1100W - Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow CAD Model

Description

The CISCO NXA-PHV-1100W power supply provides a high-efficiency, high-capacity power solution designed specifically for compatibility with Cisco Nexus switches. Rated at 1100 watts, this Platinum-certified PSU offers an exceptional efficiency rating, significantly reducing operational costs by minimizing power loss. It supports high-voltage AC and DC input options, enhancing its adaptability for various global installations. The unit features a port-side exhaust airflow design, optimizing cooling for environments where thermal management is critical. This orientation assists in maintaining optimal operating temperatures, thereby extending the lifespan of both the power supply and the switch. Hot-swappable capability ensures that power supply maintenance and replacements can be executed without impacting the switch operation, crucial for maintaining network uptime in 24/7 operational settings. Advanced protective circuitry guards against electrical hazards, ensuring a stable and reliable power feed to the network infrastructure. The CISCO NXA-PHV-1100W embodies the ideal choice for enterprises demanding high-performance, energy-efficient power solutions.

You May Also Be Interested in

CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess