EN
  • EN
  • DE

CISCO PA-MC-2E1/120 - 2 port multichannel E1 port adapter G.703 120ohm

Part No CISCO PA-MC-2E1/120 - 2 port multichannel E1 port adapter G.703 120ohm
Manufacturer CISCO
Catalog Network Cards
Description Cisco 2 Port E1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386934-CISCO PA-MC-2E1/120 - 2 port multichannel E1 port adapter G.703 120ohm
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PA-MC-2E1/120 - 2 port multichannel E1 port adapter G.703 120ohm CAD Model

Description

The CISCO PA-MC-2E1/120 Port Adapter is a versatile networking solution designed for voice and data integration over E1 connections. It features two E1 ports with G.703 120-ohm interfaces, facilitating efficient and reliable transmission of TDM (Time-Division Multiplexing) traffic. This port adapter is suitable for businesses and service providers looking to connect their networks to external TDM services or to integrate voice and data services over the same physical infrastructure. The PA-MC-2E1/120 supports advanced features such as channelized operation, allowing the E1 links to be divided into multiple logical channels for separate data streams, thus maximizing the utilization of E1 lines. It also includes integrated data service unit (DSU) capabilities for simplified deployment and reduced equipment requirements. Designed for compatibility with Cisco router platforms, this port adapter ensures seamless integration and offers a scalable solution for expanding network capacity.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess