EN
  • EN
  • DE

CISCO PRIME-NCS-APL-K9 - Cisco Prime Network Control System Hardware Applia

Part No CISCO PRIME-NCS-APL-K9 - Cisco Prime Network Control System Hardware Applia
Manufacturer CISCO
Catalog Server
Description Cisco Prime Network Control System Hardware Applia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387508-CISCO PRIME-NCS-APL-K9 - Cisco Prime Network Control System Hardware Applia
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PRIME-NCS-APL-K9 - Cisco Prime Network Control System Hardware Applia CAD Model

Description

The CISCO PRIME-NCS-APL-K9 is the physical embodiment of Cisco's Prime Network Control System (NCS), a comprehensive platform designed for simplifying the management, operation, and provisioning of Cisco networks. This hardware appliance is engineered to provide an unparalleled user experience for network administrators by integrating both wired and wireless network services into a single entity. It facilitates enhanced visibility across the network infrastructure, enabling efficient management of devices, policies, and services. The appliance guarantees high-performance operation and supports extensive scalability to accommodate growing network demands. With features like a detailed dashboard, rich reporting functionalities, and intuitive configuration tools, the PRIME-NCS-APL-K9 helps organizations optimize their network performance, improve security, and ensure consistent service delivery across the enterprise. Its integration capabilities allow for unified communication and collaboration, making it an essential component for businesses aiming to establish a robust, secure, and highly available network environment.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess