EN
  • EN
  • DE

CISCO QSFP-H40G-CU1M - 40GBASE-CR4 Passive Copper Cable, 1m

Part No CISCO QSFP-H40G-CU1M - 40GBASE-CR4 Passive Copper Cable, 1m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-H40G-CU1M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387662-CISCO QSFP-H40G-CU1M - 40GBASE-CR4 Passive Copper Cable, 1m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-H40G-CU1M - 40GBASE-CR4 Passive Copper Cable, 1m CAD Model

Description

The CISCO QSFP-H40G-CU1M is a 1-meter, 40-Gigabit Ethernet (40GbE), QSFP passive copper cable that delivers a cost-effective solution for short-distance interconnects. Tailored for high-speed data transmissions, this direct-attach cable (DAC) features QSFP connectors on both ends, supporting 40GBASE-CR4 applications across data centers and networking infrastructures. Due to its passive design, the cable does not require external power to operate, making it an energy-efficient choice for connecting networking equipment within the same rack or in close proximity. The QSFP-H40G-CU1M facilitates rapid data transfer rates and low latency, ensuring reliable high-performance connectivity. Its durable construction and compatibility with Cisco equipment make it an essential component for enterprise networks, facilitating seamless data communications without the complexities and costs associated with optical transceivers. Ideal for network engineers looking to maximize the efficiency of their data center layouts while minimizing power consumption and operational expenditure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess