EN
  • EN
  • DE

CISCO UCS-CPU-E52650DC - DISTI: 2.30 GHz E5-2650 v3/105W 10C/25MB

Part No CISCO UCS-CPU-E52650DC - DISTI: 2.30 GHz E5-2650 v3/105W 10C/25MB
Manufacturer CISCO
Catalog CPU
Description DISTI: 2.30 GHz E5-2650 v3/105W 10C/25MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Manufacturer CISCO
Win Source Part Number 1385753-CISCO UCS-CPU-E52650DC - DISTI: 2.30 GHz E5-2650 v3/105W 10C/25MB
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52650DC - DISTI: 2.30 GHz E5-2650 v3/105W 10C/25MB CAD Model

Description

The CISCO UCS-CPU-E52650DC is a distinguished processor within the Intel Xeon E5-2600 v3 series designed specifically for compatibility with the Cisco Unified Computing System (UCS) servers. Featuring a clock speed of 2.30 GHz and 10 cores, this CPU offers a balanced blend of performance, power efficiency, and multitasking capabilities, tailored for handling advanced server workloads. The processor comes with a 25MB cache, significantly enhancing data and instruction refetching speeds, leading to improved overall computing efficiency. Additionally, with its 105W Thermal Design Power (TDP), it provides a harmonious balance between operational power consumption and computational output, significant for maintaining energy-efficient data center operations. The E5-2650 v3 is adept at supporting demanding applications such as virtualization, database management, and cloud services, ensuring smooth and reliable performance. Its integration into UCS servers aids businesses in achieving high levels of scalability, security, and operational flexibility, pivotal for adapting to evolving technological demands.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess