EN
  • EN
  • DE
Part No 1299
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description OWP 875-2000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Clear
Material Polycarbonate
Hole Diameter 0.875" (22.23mm) 7/8"
Flange Diameter 2.130" (54.10mm)
Panel Thickness 0.460" (11.68mm)
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1333665-1299
Ultra Librarian 3D Model Ultra Librarian 1299 CAD Model

Description

The Heyco Body Plug is a versatile hardware accessory used for hole plugs and tapered caps.

  • Material: Clear Polycarbonate
  • Flange Diameter: 2.130" (54.10mm)
  • Hole Diameter: 0.875" (22.23mm) 7/8"
  • Quantity per Package: 6,000 Pieces
  • Manufacturer: Heyco Products Corporation
  • Product Status: Active
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 3923.50.0000

You May Also Be Interested in

Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Essentra Components
HOLE PLUG 0.375\
Need more? Email Us
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122
Heyco Products Corporation
G 375 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us
Heyco Products Corporation
DP 687 BLACK
Need more? Email Us
Heyco Products Corporation
OWP 875-2000
Lowest to $1.4692

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess