EN
  • EN
  • DE
Part No 7610
Manufacturer Keystone Electronics
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 1.375" STL/NCKL NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Body Plug
Color Natural
Material Steel, Nickel Plated
Hole Diameter 1.375" (34.93mm)
Flange Diameter 1.562" (39.67mm)
Panel Thickness 0.031" ~ 0.125" (0.79mm ~ 3.18mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 858154-7610
Ultra Librarian 3D Model Ultra Librarian 7610 CAD Model

Description

The 858154-7610 is a tapered cap hole plug designed for sealing holes in panels manufactured by Keystone Electronics.

  • Material: Steel
  • Finish: Nickel Plated
  • Color: Natural
  • Panel Thickness: 0.031 inches to 0.125 inches (0.79mm to 3.18mm)
  • Hole Diameter: 1.375 inches (34.93mm)
  • Flange Diameter: 1.562 inches (39.67mm)
  • Part Status: Active
  • Package: Individually Packaged

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess