EN
  • EN
  • DE
Part No B6A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description UNF THREADED PROTECTION PLUG, CO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series B
Package Bulk
Product Status Active
Type Body Plug
Color Blue
Material High-Density Polyethylene
Flange Diameter 0.810" (20.57mm)
Standard Package 5,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 863141-B6A
Ultra Librarian 3D Model Ultra Librarian B6A CAD Model

Description

The B series hole plugs by Essentra Components are reliable hardware accessories for sealing and protecting holes in electronic enclosures and panels.

  • Type: Tapered Caps
  • Material: High-Density Polyethylene
  • Package: Bulk
  • Package Quantity: 5,000 pieces
  • Color: Blue
  • Flange Diameter: 0.810" (20.57mm)
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS: Compliant

You May Also Be Interested in

Essentra Components
HOLE PLUG 0.500\
Need more? Email Us
Heyco Products Corporation
DP 687 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
B7A
Essentra Components
HOLE PLUG HIGH-DENSITY PE BLUE
Need more? Email Us
T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1646 $58.4330
855+ $0.1351 $115.5105
1,325+ $0.1309 $173.4425
1,825+ $0.1267 $231.2275
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess