EN
  • EN
  • DE
Part No 2740
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DP 1250 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 1.250" (31.75mm) 1 1/4"
Flange Diameter 1.380" (35.05mm)
Panel Thickness 0.450" (11.43mm)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 540747-2740
Ultra Librarian 3D Model Ultra Librarian 2740 CAD Model

Description

The Heyco® Body Plug is a versatile hardware accessory that is perfect for sealing holes in various applications, manufactured by Heyco Products Corporation.

  • Material: High-quality black nylon
  • Flange Diameter: 1.380" (35.05mm)
  • Hole Diameter: 1.250" (31.75mm)
  • Panel Thickness: 0.450" (11.43mm)
  • Standard Package: 5,000 pieces
  • Commonly Used In: Hardware, fasteners, and accessories for hole plugs
  • California Prop 65: Compliant with warning information label

You May Also Be Interested in

Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069
Heyco Products Corporation
DPT 875 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
B7A
Essentra Components
HOLE PLUG HIGH-DENSITY PE BLUE
Need more? Email Us
Heyco Products Corporation
OWP 875-2000
Lowest to $1.4692
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7775 $60.9975
21+ $5.5613 $116.7873
33+ $5.3881 $177.8073
45+ $5.2137 $234.6165
58+ $5.0404 $292.3432
77+ $4.5184 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess