EN
  • EN
  • DE
Part No 2646
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description HFP 500 94V-O BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.500" (12.70mm)
Flange Diameter 0.580" (14.73mm)
Panel Thickness 0.410" (10.41mm)
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 854842-2646
Ultra Librarian 3D Model Ultra Librarian 2646 CAD Model

Description

The Heyco Body Plug is a high-quality hardware accessory used for hole plugs and tapered caps. It is manufactured by Heyco Products Corporation.

  • Type: Hole Plugs, Tapered Caps
  • Material: Black Nylon
  • Flange Diameter: 0.580" (14.73mm)
  • Hole Diameter: 0.500" (12.70mm)
  • Package Quantity: 12,000 Pieces
  • Status: Active
  • MSL: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Essentra Components
HOLE PLUG 0.375\
Need more? Email Us
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess